EN
  • EN
  • DE

MAX1132BCAP+

Part No MAX1132BCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 200KSPS 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 073258-MAX1132BCAP+
Ultra Librarian 3D Model Ultra Librarian MAX1132BCAP+ CAD Model

Description

Introducing the MAX1132BCAP+ from Maxim Integrated

The MAX1132BCAP+ is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional accuracy and stability for demanding applications. Designed by Maxim Integrated, a leader in analog and mixed-signal processing technology, this ADC is a perfect solution for precision data acquisition in industrial, medical, and automation systems.

Key Features

  • High Resolution: The 16-bit resolution ensures precise digital representation of analog signals, making it ideal for applications requiring high levels of accuracy.
  • Multiple Input Channels: It features 8 pseudo-differential or 4 true differential input channels, providing flexibility for various signal configurations.
  • High-Speed Interface: With a fast SPI-compatible serial interface, the MAX1132BCAP+ allows for quick data transfer, which is crucial for real-time applications.
  • Low Power Consumption: The device operates with a low power requirement, making it suitable for portable and battery-operated equipment.
  • Integrated Features: It includes an internal reference and an on-chip temperature sensor that enhances the overall system reliability and reduces the need for external components.

Performance and Reliability

The MAX1132BCAP+ delivers a sampling rate of up to 200ksps, providing a fast response for dynamic signals. Its excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low distortion, ensures that the integrity of the signal is maintained during the conversion process.

Designed with reliability in mind, this ADC operates over a wide temperature range, ensuring consistent performance even under extreme conditions. Its robust design is complemented by built-in fault protection features, including overvoltage protection for the analog inputs, which safeguard the device against unexpected operating circumstances.

Applications

This versatile ADC is well-suited for a variety of applications, such as:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Automated test equipment

The MAX1132BCAP+ is available in a 20-pin SSOP package, which is compact and suitable for space-constrained applications. With its combination of high precision, flexibility, and reliability, the MAX1132BCAP+ from Maxim Integrated stands out as an excellent choice for any system requiring accurate analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess