EN
  • EN
  • DE

MAX11359AETL+T

Part No MAX11359AETL+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS SYSTEM 16BIT 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 16 b
Sampling Rate 512
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 002891-MAX11359AETL+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX11359AETL+T CAD Model

Description

Maxim Integrated MAX11359AETL+T Precision ADC

The MAX11359AETL+T from Maxim Integrated is a sophisticated 16-bit, 6-channel precision analog-to-digital converter (ADC) designed to deliver high-fidelity data conversion in a compact package. This device is particularly well-suited for applications requiring high-resolution measurement, such as industrial automation, process control, medical equipment, and energy management systems.

At the heart of the MAX11359AETL+T lies a multichannel sigma-delta ADC that offers outstanding noise performance and linearity. It features a pseudo-differential input structure, which helps in reducing common-mode noise and improving signal integrity. The ADC operates over a wide supply voltage range from 2.7V to 3.6V, which makes it versatile for various system designs.

One of the key features of this product is its programmable data rate, which can be adjusted according to the needs of the application, with options ranging from 2.5sps to 60sps (samples per second). This allows designers to optimize the trade-off between conversion speed and resolution. The MAX11359AETL+T also includes an internal buffer that can reduce the input current and simplify the driving of the ADC inputs, thus minimizing external component requirements.

The device provides an I2C-compatible serial interface, which ensures easy integration into most microcontroller-based systems. Additionally, it includes an internal oscillator, which eliminates the need for an external clock source, thereby saving board space and reducing system complexity.

For enhanced performance, the MAX11359AETL+T boasts an internal reference with a temperature coefficient of just 10ppm/°C, ensuring consistent and accurate measurements across a wide temperature range. It also features an extended operating temperature range from -40°C to +125°C, making it reliable in harsh environments.

This ADC comes in a compact, 40-pin TQFN package with an exposed pad for improved thermal performance. The MAX11359AETL+T is lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

In summary, the Maxim Integrated MAX11359AETL+T is a high-precision, versatile ADC solution that offers excellent performance for a wide range of demanding applications, where accuracy and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8716 $62.1012
16+ $7.2788 $116.4608
25+ $7.0513 $176.2825
34+ $6.8237 $232.0058
44+ $6.5962 $290.2328
59+ $5.9148 $348.9732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess