EN
  • EN
  • DE

MAX1137EUA+T

Part No MAX1137EUA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SERIAL 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 94.4k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 1065792-MAX1137EUA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1137EUA+T CAD Model

Description

Product Overview: MAX1137EUA+T by Maxim Integrated

The MAX1137EUA+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from the esteemed manufacturer, Maxim Integrated. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a variety of applications that require precise digital representations of analog signals.

With its advanced design, the MAX1137EUA+T offers a multitude of features that cater to the needs of engineers and designers in fields such as industrial control systems, medical instrumentation, and automated testing equipment. The ADC operates on a single 2.7V to 3.6V power supply, optimizing it for use in battery-powered devices where power efficiency is critical.

Key Features:

  • High Resolution: 12-bit resolution provides fine detail in the analog-to-digital conversion process, allowing for more precise readings and control.
  • Multi-Channel: The device includes a 4-channel single-ended input or 2-channel differential input, offering flexibility in connecting multiple sensors or input sources.
  • High Speed: It boasts a conversion rate of up to 300ksps (kilo-samples per second), enabling real-time data processing and fast system response times.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, with a typical operating current of just 1.2mA and a power-down current of 1µA, ensuring energy efficiency.
  • Internal Reference: An internal 2.048V reference voltage eliminates the need for external components, simplifying design and reducing system cost.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy integration with microcontrollers and digital systems, facilitating communication and data transfer.

Additionally, the MAX1137EUA+T comes in a compact 8-pin µMAX package, which is highly advantageous for space-constrained applications. This product is also specified over the extended -40°C to +85°C temperature range, ensuring reliable performance in harsh environments.

Maxim Integrated's commitment to quality means that the MAX1137EUA+T ADC is a dependable component for any system that requires high-fidelity analog-to-digital conversion. Its combination of speed, precision, and low-power operation makes it a top choice for engineers looking to enhance the performance of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess