EN
  • EN
  • DE

MAX113CAG+

Part No MAX113CAG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 400KSPS 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 400k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Win Source Part Number 002893-MAX113CAG+
Ultra Librarian 3D Model Ultra Librarian MAX113CAG+ CAD Model

Description

MAX113CAG+ High-Speed, Low-Power, 8-Channel, Serial 10-Bit ADC

The MAX113CAG+ is a versatile, high-speed, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide array of applications requiring efficient data acquisition and processing. This ADC is characterized by its low power consumption and high-speed performance, making it an ideal choice for battery-powered devices and high-speed systems alike.

With its 8-channel multiplexer, the MAX113CAG+ can handle multiple signal inputs, providing great flexibility in system design. This feature is particularly useful in situations where space is at a premium and multiple sensors need to be connected to a single ADC. The device operates with a single +5V supply, simplifying power management in mixed-voltage systems.

The MAX113CAG+ boasts a maximum sampling rate of 400ksps (kilo-samples per second), allowing for the capture of fast transient signals and reducing the time required for data acquisition. This high-speed performance is complemented by a low power consumption of just 10.5mA, which drops to 1µA in shutdown mode, thereby extending the battery life of portable applications.

Communication with microcontrollers or digital signal processors is made easy through the MAX113CAG+'s serial interface, which is SPI™/QSPI™/MICROWIRE™ compatible. This provides a straightforward and efficient data transfer method, which is essential for high-speed data processing applications.

The integrated track/hold function ensures accurate sampling of input signals without the need for external components, further simplifying design and reducing system cost. Additionally, the device features overvoltage protection for the analog inputs, safeguarding the ADC against unexpected voltage spikes that could otherwise cause damage.

Encased in a 24-pin SSOP package, the MAX113CAG+ is designed to occupy minimal board space, making it an excellent choice for compact, high-performance designs. Whether it's for industrial control systems, medical instruments, or any other application requiring precise and rapid analog-to-digital conversion, the MAX113CAG+ from Maxim Integrated is a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess