EN
  • EN
  • DE

MAX1147BEUP+

Part No MAX1147BEUP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 116KSPS 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 116k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 138063-MAX1147BEUP+
Ultra Librarian 3D Model Ultra Librarian MAX1147BEUP+ CAD Model

Description

MAX1147BEUP+ - Maxim Integrated

The MAX1147BEUP+ is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement and data conversion in a variety of applications. This ADC features a 14-bit resolution, ensuring accurate and detailed data capture for critical applications.

Key Features:

  • Resolution: 14 bits, providing high precision for sensitive applications.
  • Channels: 8 pseudo-differential channels, allowing for multiple signal inputs and versatile use in different systems.
  • Sampling Rate: Up to 200ksps, enabling fast data acquisition for real-time processing.
  • Interface: Serial (SPI, QSPI, MICROWIRE), ensuring easy integration with microcontrollers and digital systems.
  • Supply Voltage: Operates on a single 2.7V to 3.6V supply, accommodating low-voltage applications.
  • Power Consumption: Low power design with a typical operating current of 1.1mA and a power-down current of 1µA, making it ideal for battery-powered devices.
  • Package: 20-TSSOP, providing a compact form factor for space-constrained applications.

Applications:

The MAX1147BEUP+ is suited for a wide range of applications, particularly those requiring high accuracy and low power consumption. It is commonly used in:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Medical Devices
  • Industrial Control Systems

Performance and Reliability:

With Maxim Integrated's reputation for quality and performance, the MAX1147BEUP+ ADC delivers reliable and consistent performance, ensuring that it meets the demands of even the most critical measurement applications. The device's robust design and advanced technology make it a preferred choice for engineers and designers looking for a dependable ADC solution.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess