EN
  • EN
  • DE

AR0230CSSC00SUEA0-DPBR2

Part No AR0230CSSC00SUEA0-DPBR2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2 MP 1/3 CIS  /  CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1928H x 1088V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case 80-BGA
Supplier Device Package 80-IBGA (10x10)
Temperature Range - Operating -30°C ~ 85°C (TA)
Base Product Number AR0230
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR0230CSSC00SUEA0-DPBR2OS
Standard Package 5
Win Source Part Number 973085-AR0230CSSC00SUEA0-DPBR2
Ultra Librarian 3D Model Ultra Librarian AR0230CSSC00SUEA0-DPBR2 CAD Model

Description

        

The AR0230CSSC00SUEA0-DPBR2 is a cutting-edge image sensor product from ON Semiconductor, renowned for its exceptional high-resolution image capturing capabilities. This sensor is designed to meet the rigorous demands of a range of applications including surveillance, automotive, industrial, and consumer electronics.

        

Key Features:

    
            
  • Resolution: The sensor boasts a 2.3 Megapixel resolution, providing clear and detailed images for critical imaging requirements.
  •         
  • Optical Format: It features a 1/2.7-inch optical format, which is a common size for high-quality image sensors, offering a good balance between size, resolution, and light sensitivity.
  •         
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the AR0230CSSC00SUEA0-DPBR2 captures more light, leading to improved low-light performance and image quality.
  •         
  • Frame Rate: The sensor supports a maximum frame rate of 60 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  •         
  • Shutter Type: It is equipped with an electronic rolling shutter that allows for fast image capture while reducing motion blur and artifacts.
  •         
  • Dynamic Range: The high dynamic range (HDR) capability ensures excellent performance in high-contrast lighting conditions, capturing both bright and dark areas of the scene effectively.
  •         
  • Interface: The inclusion of a versatile digital parallel interface ensures easy integration with a wide range of processing platforms.
  •     
        

Applications:

    
            
  • Advanced driver-assistance systems (ADAS)
  •         
  • Surveillance cameras
  •         
  • Industrial and machine vision systems
  •         
  • Drone and aerial imaging
  •         
  • Consumer electronics
  •     
        

The AR0230CSSC00SUEA0-DPBR2 is a testament to ON Semiconductor's commitment to providing high-performance imaging solutions. Its robust design and advanced features make it an ideal choice for developers and manufacturers looking to incorporate reliable and high-quality imaging capabilities into their products.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR NTSC/PAL 48-CLCC
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
ON Semiconductor
SOC IMAGE SENSOR VGA 1/4 63BGA / CMOS Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / 1/2.7-Inch 2.1 Mp/Full HD Digital Image Sensor
Lowest to $5.4886
OmniVision Technologies Inc
SENSOR IMAGE CMOS 2MP 68-CSP3
Lowest to $8.1492
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Lowest to $2,027.1093
ON Semiconductor
SENSOR IMAGE 1.6MP CMOS 48-LCC / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $32.6415
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess