EN
  • EN
  • DE

IXGH16N170

Part No IXGH16N170
Manufacturer IXYS
Catalog IGBTs - Single
Description High Voltage IGBT | IGBT 1700V 32A 190W TO247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 32A
Current - Collector Pulsed (Icm) 80A
Vce(on) (Maximum) at Vge, Ic 3.5V at 15V, 16A
Maximum Power 190W
Switching Energy 9.3mJ (off)
Input Type Standard
Gate Charge 78nC
Td (on/off) at 25°C 45ns/400ns
Test Condition 1360V, 16A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD (IXGH)
Family Part Number IXG*16N170
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191168-IXGH16N170
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXGH16N170 CAD Model

Description

The IXYS part number 1191168-IXGH16N170 is a medium popularity product with limited supply and demand status.

  • IGBT Type: NPT
  • Input Type: Standard
  • Gate Charge: 78nC
  • Switching Energy: 9.3mJ (off)
  • Current - Collector Pulsed (Icm): 80A
  • Maximum Power: 190W
  • Voltage - Collector Emitter Breakdown (Maximum): 1700V
  • Current - Collector (Ic) (Maximum): 32A
  • Manufacturer Homepage: www.ixys.com
  • Manufacturer Package: TO-247-3
  • Win Source Part Number: 1191168-IXGH16N170
  • Package: Tube
  • Component Status: Active
  • Category: Discrete Semiconductor Products
  • Temperature Range - Operating: -55°C ~ 150°C
  • Supplier Device Package: TO-247AD (IXGH)
  • Family Part Number: IXG*16N170
  • MSL Level: 1 (Unlimited)
  • Vce(on) (Maximum) @ Vge, Ic: 3.5V @ 15V, 16A
  • Td (on/off) @ 25°C: 45ns/400ns

You May Also Be Interested in

Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3223 $72.9669
6+ $19.9567 $119.7402
8+ $19.3331 $154.6648
11+ $18.7094 $205.8034
14+ $18.0858 $253.2012
19+ $16.2149 $308.0831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess