EN
  • EN
  • DE

SN74F86DRG4

Part No SN74F86DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74F
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1254411-SN74F86DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74F86
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian SN74F86DRG4 CAD Model

Description

  

SN74F86DRG4 Quad 2-Input Exclusive-OR Gate by Texas Instruments

  

The SN74F86DRG4 from Texas Instruments is a high-performance, quad 2-input exclusive-OR gate that is designed to operate over a wide range of supply voltages, from 4.5V to 5.5V. This integrated circuit is part of the 74F series, known for its fast switching speeds and robust performance. It comes in an SOIC-14 package, making it suitable for surface-mount technology (SMT) applications.

    

Key Features

  
        
  • Logic Type: Exclusive-OR gate
  •     
  • Number of Circuits: 4
  •     
  • Number of Inputs: 2 per gate
  •     
  • Supply Voltage Range: 4.5V to 5.5V
  •     
  • Operating Temperature Range: -40°C to 85°C
  •     
  • Package / Case: SOIC-14
  •     
  • Mounting Type: Surface Mount
  •     
  • Switching Speed: Fast propagation delay time
  •   
    

The SN74F86DRG4 is ideal for a variety of digital applications where exclusive-OR logic functions are required. Each of the four gates performs the Boolean function Y = A ⊕ B in positive logic, where A and B are the two inputs and Y is the output. The exclusive-OR gate is a critical component in digital circuits used for parity generation and checking, as well as in arithmetic summing circuits.

    

Applications

  
        
  • Binary adders and subtractors
  •     
  • Parity generators and checkers
  •     
  • Control circuitry
  •     
  • Digital signal processing (DSP)
  •     
  • Encryption and decryption systems
  •   
    

With its fast switching speed, the SN74F86DRG4 is also suitable for high-speed signal processing tasks. The device's robust design ensures reliable operation even under challenging conditions, making it a preferred choice for industrial and commercial electronic systems. The SOIC-14 package allows for efficient use of PCB space, which is particularly advantageous in compact electronics where board real estate is at a premium.

    

Overall, the SN74F86DRG4 by Texas Instruments is a versatile and reliable component that provides the essential functionality needed for complex digital logic operations, making it a valuable addition to any electronic designer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6379 $51.0320
195+ $0.5235 $102.0825
300+ $0.5071 $152.1300
410+ $0.4907 $201.1870
530+ $0.4744 $251.4320
710+ $0.4253 $301.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,884 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess