EN
  • EN
  • DE

UPD41264V-12

Part No UPD41264V-12
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391985-UPD41264V-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD41264V-12 CAD Model

Description

The UPD41264V-12 is a 262,144-bit (256Kbit) Dynamic Random Access Memory (DRAM) chip manufactured by NEC. DRAM is a type of semiconductor memory widely used in computer systems, offering a balance between cost, density, and speed. The UPD41264V-12 is designed for applications needing moderate memory capacity with a specified access time.

Applications:

      
  • Personal Computers: Used as main memory (RAM) in older PC systems.
  •   
  • Graphics Cards: Employed as video RAM (VRAM) in graphics adapters of the time.
  •   
  • Printers: Utilized in the memory subsystems of printers for storing print data and raster images.
  •   
  • Industrial Control Systems: Integrated into embedded systems for data storage and processing.
  •   
  • Video Game Consoles: Part of the memory architecture in early video game consoles.

Features:

      
  • Capacity: 262,144 bits (256Kbit)
  •   
  • Organization: Typically organized as 256K x 1 bit.
  •   
  • Access Time: Offers an access time of 120ns.
  •   
  • Refresh: Requires periodic refresh cycles to maintain data integrity.
  •   
  • Power Consumption: Operates on a 5V power supply.
  •   
  • Package: Available in various package types, including DIP (Dual In-line Package) and ZIP (Zig-zag In-line Package).

Benefits:

      
  • Cost-Effective: Provides a reasonably priced memory solution for applications where high density isn't critical.
  •   
  • Moderate Speed: Facilitates relatively quick data retrieval and storage for its generation.
  •   
  • Standard Interface: Compatible with standard DRAM memory controllers.
  •   
  • Widespread Use: Was a common component in numerous electronic devices.

Additional Details:

The UPD41264V-12 DRAM needs a periodic refresh cycle to retain stored data, which is characteristic of DRAM technology. The operating temperature typically ranges from 0°C to 70°C. Proper handling is necessary to prevent electrostatic discharge (ESD) damage. Consult the manufacturer's datasheet for detailed electrical specifications and application guidelines. Address multiplexing is employed to reduce the number of address pins required.

You May Also Be Interested in

NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $32.8367
NEC
Lowest to $89.8648
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6527 $60.5689
17+ $7.0997 $120.6949
26+ $6.8778 $178.8228
35+ $6.6560 $232.9600
45+ $6.4342 $289.5390
61+ $5.7685 $351.8785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 361 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess