EN
  • EN
  • DE

UPG137GV-E1-A

Part No UPG137GV-E1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 395934-UPG137GV-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG137GV-E1-A CAD Model

Description

The UPG137GV-E1-A, manufactured by NEC, is a GaAs MMIC SPDT (Single Pole Double Throw) switch. These types of switches are typically utilized in high-frequency applications requiring efficient signal routing.

Applications

      
  • Wireless Communication Systems: Found in cellular base stations, mobile devices, and wireless LAN equipment for switching between different frequency bands or signal paths.
  •   
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and network analyzers for signal routing and calibration.
  •   
  • Satellite Communication Systems: Employed in satellite transceivers for signal switching and routing purposes.
  •   
  • Microwave Radio Systems: Integrated into microwave radios for signal routing and switching.
  •   
  • Radar Systems: Utilized in radar transceivers for switching between transmit and receive functionalities.

Features

      
  • SPDT Configuration: Allows switching a signal between two distinct output ports.
  •   
  • GaAs MMIC Technology: Enables high-speed switching, low insertion loss, and high isolation.
  •   
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state, contributing to improved signal integrity.
  •   
  • High Isolation: Prevents signal leakage when the switch is in the OFF state, reducing potential interference.
  •   
  • Fast Switching Speed: Enables rapid signal routing and switching.
  •   
  • Compact Package: Facilitates integration into small form factor devices and systems.

Benefits

      
  • Improved System Performance: The low insertion loss and high isolation contribute to enhanced signal integrity and overall system performance.
  •   
  • Increased Design Flexibility: The SPDT configuration provides versatile signal routing options.
  •   
  • Reduced Power Consumption: GaAs MMIC technology enables low power consumption compared to other switch technologies.
  •   
  • Simplified System Design: The compact size and ease of integration streamline system design and reduce board space requirements.
  •   
  • Enhanced Reliability: GaAs MMIC technology ensures high reliability and long operating life.

The UPG137GV-E1-A is generally supplied in a surface-mount package. The specific electrical characteristics, such as insertion loss, isolation, and switching speed, are dependent on the operating frequency and bias conditions. Consult the manufacturer's datasheet for detailed specifications and application guidelines. These attributes render it suitable for demanding high-frequency switching applications.

You May Also Be Interested in

NEC
Lowest to $89.8648
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Lowest to $25.0254
NEC
Lowest to $22.5849
NEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess