EN
  • EN
  • DE

AM27C512-90PC

Part No AM27C512-90PC
Manufacturer Rochester Electronics
Catalog Hard To Find
Description 512 Kilobit ( 64 K x 8-Bit ) CMOS EPROM Speed options as fast as 55 ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1143564-AM27C512-90PC
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C512-90PC CAD Model

Description

The AM27C512-90PC is a 512K (64K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. The "-90" indicates an access time of 90ns, and the "PC" likely refers to a specific package type, typically a plastic DIP (Dual In-line Package). Rochester Electronics specializes in providing continued support for mature and end-of-life components.

Applications:

      
  • Embedded systems.
  •   
  • Microcontroller firmware storage.
  •   
  • Boot code storage.
  •   
  • Programmable logic devices (PLDs).
  •   
  • Industrial control systems.
  •   
  • Legacy systems requiring replacement parts.

Features:

      
  • 512K (64K x 8) memory organization.
  •   
  • CMOS technology for low power consumption.
  •   
  • Erasable and reprogrammable (with UV light).
  •   
  • Fast access time (90ns).
  •   
  • Single 5V power supply.
  •   
  • Manufactured by Rochester Electronics, ensuring continued availability.

Benefits:

      
  • Non-volatile data storage.
  •   
  • Easy to program and erase (using a UV EPROM eraser).
  •   
  • Low power consumption for battery-powered applications.
  •   
  • Fast access time for quick data retrieval, faster than the AM27C512-150BXA.
  •   
  • Reliable performance in a wide range of operating conditions.
  •   
  • Ensured availability through Rochester Electronics.

The AM27C512-90PC EPROM offers a solution for storing non-volatile data in various electronic systems, with the added benefit of being supported by Rochester Electronics for continued availability. This is particularly important for legacy systems where original manufacturers may no longer produce the component. Its erasable and reprogrammable nature allows for firmware updates and modifications. The CMOS technology ensures low power consumption. The 90ns access time allows for even faster data retrieval compared to slower versions, optimizing system performance. Proper handling and programming procedures are essential. The plastic DIP package (PC) is a common and cost-effective option for through-hole mounting.  The AM27C512-90PC is a reliable memory device suitable for applications requiring non-volatile data storage, especially when sourcing from a trusted provider like Rochester Electronics is critical. Its faster access time provides a performance advantage over slower EPROMs.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Samsung
Lowest to $6.5223
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.9663
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3487 $82.0461
6+ $22.4400 $134.6400
8+ $21.7387 $173.9096
11+ $21.0376 $231.4136
15+ $20.3362 $305.0430
20+ $18.2325 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess