EN
  • EN
  • DE

MAX11504CUB+T

Part No MAX11504CUB+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO FILTER 10UMAX / Video Filter IC NTSC 10-uMAX/uSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Filter
Applications Consumer Video
Standards NTSC
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX11504
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 207972-MAX11504CUB+T
Ultra Librarian 3D Model Ultra Librarian MAX11504CUB+T CAD Model

Description

The MAX11504CUB+T from Maxim Integrated is a state-of-the-art, high-performance analog-to-digital converter (ADC) designed for a wide array of applications requiring precise signal conversion and processing. This compact, highly integrated component is an ideal solution for systems where space is at a premium, yet performance cannot be compromised.

Key Features

  • Resolution: The MAX11504CUB+T boasts a resolution of 14-bits, providing high precision and accuracy in signal conversion, which is critical for sensitive applications such as medical imaging and high-end instrumentation.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it suitable for a variety of demanding applications, including data acquisition and communication systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the MAX11504CUB+T offers low power consumption, which helps to extend battery life in portable devices and reduces power requirements in wired systems.
  • Interface: It features a serial interface for easy integration with microcontrollers and digital signal processors, which simplifies design and reduces time to market.
  • Package: The device comes in a compact 10-pin µMAX package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it reliable in a variety of environments and suitable for industrial applications.

Applications

The versatility of the MAX11504CUB+T allows it to be used in a multitude of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • Portable Instrumentation
  • Communication Systems

Conclusion

Maxim Integrated's MAX11504CUB+T is a robust ADC solution that offers designers the perfect blend of performance, power efficiency, and compactness. Whether for medical, industrial, or communication applications, this ADC stands out for its ability to deliver precise and reliable digital representations of analog signals in challenging environments.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess