EN
  • EN
  • DE

MAX1153BEUE+

Part No MAX1153BEUE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 94k
Number of Inputs 10
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number MAX1153
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 700987-MAX1153BEUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, System Monitoring
Ultra Librarian 3D Model Ultra Librarian MAX1153BEUE+ CAD Model

Description

Maxim Integrated's MAX1153BEUE+: High-Efficiency, Low-Power, 10-Bit ADC

The MAX1153BEUE+ from Maxim Integrated is a high-performance, 10-bit analog-to-digital converter (ADC) designed for applications that require both high efficiency and low power consumption. This precision ADC comes in a compact 16-pin TSSOP package, making it an ideal choice for space-constrained applications such as portable devices, remote sensors, and medical monitoring systems.

Featuring a fast sampling rate of up to 300ksps, the MAX1153BEUE+ provides quick and accurate data conversion, allowing for real-time data processing in critical applications. This ADC operates from a single +2.7V to +3.6V supply, which helps to minimize power usage and extend battery life in portable systems.

The device incorporates a flexible, 4-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems. Its internal track-and-hold circuitry eliminates the need for an external sample-and-hold, further reducing system complexity and component count.

With its excellent dynamic performance, the MAX1153BEUE+ offers a signal-to-noise ratio (SNR) of 59.5dB and a total harmonic distortion (THD) of -71dB, ensuring high-fidelity signal acquisition. The ADC also features an internal 2.5V reference, which can be bypassed if an external reference is preferred, providing design flexibility.

The MAX1153BEUE+ includes a variety of user-programmable features such as power-down modes, scan modes, and full-duplex operation, allowing designers to tailor the device to their specific application needs. Additionally, the device's low power dissipation of just 3.5mW (typical) at the full sampling rate makes it an excellent choice for battery-powered applications where energy efficiency is paramount.

Overall, the MAX1153BEUE+ from Maxim Integrated is a versatile and efficient solution for precision data conversion in a wide range of applications. Its combination of high-speed performance, low power consumption, and flexible interfacing options make it a valuable addition to any design requiring reliable and efficient analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9928 $53.9784
7+ $14.7634 $103.3438
11+ $14.3020 $157.3220
15+ $13.8407 $207.6105
19+ $13.3793 $254.2067
26+ $11.9952 $311.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess