EN
  • EN
  • DE

MAX11628EEE

Part No MAX11628EEE
Manufacturer Maxim Integrated
Description 12-Bit, 300ksps ADCs with FIFO and Internal Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211971-MAX11628EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Medical, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX11628EEE CAD Model

Description

Maxim Integrated MAX11628EEE Analog-to-Digital Converter

The MAX11628EEE from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) featuring 8 channels with a serial interface. This compact and versatile ADC is designed for a variety of applications, including industrial control systems, data acquisition, medical equipment, and portable devices.

Key Features:

  • Resolution: 12-bit resolution provides high precision for your measurement needs, ensuring accurate digital representation of the analog input signals.
  • Number of Channels: It comes with 8 single-ended inputs, allowing multiple signals to be digitized without the need for external multiplexing.
  • Sampling Rate: Offers a fast sampling rate, enabling real-time data acquisition and processing.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX11628EEE operates with a low power requirement, making it ideal for battery-operated devices.
  • Interface: Features a serial interface that is compatible with SPI, QSPI, and MICROWIRE, providing flexibility in system design and ease of integration into existing architectures.
  • Internal Reference: Includes an internal reference voltage, eliminating the need for external components and simplifying the design process.
  • Operating Temperature Range: Suitable for use in a wide range of environmental conditions with an operating temperature range from -40°C to +85°C.
  • Package: Available in a small, space-saving 16-pin QSOP package, making it ideal for compact PCB layouts.

Applications:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Battery-Powered Devices
  • Portable Instrumentation

The MAX11628EEE ADC from Maxim Integrated offers a blend of precision, performance, and low-power operation, packaged in a compact form factor, making it a smart choice for designers looking to enhance their systems with reliable data conversion capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5344 $59.7408
17+ $7.0027 $119.0459
26+ $6.7838 $176.3788
36+ $6.5650 $236.3400
46+ $6.3462 $291.9252
61+ $5.6897 $347.0717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,935 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess