EN
  • EN
  • DE

MAX1162BCUB

Part No MAX1162BCUB
Manufacturer Maxim Integrated
Description 16-Bit, +5V, 200ksps ADC with 10μA Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1211972-MAX1162BCUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1162BCUB CAD Model

Description

The MAX1162BCUB from Maxim Integrated is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) that offers an outstanding combination of accuracy and speed. Designed for applications that require precise data acquisition, this ADC provides a remarkable sampling rate without compromising on power efficiency, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Resolution: The MAX1162BCUB boasts a 16-bit resolution, ensuring high precision in converting analog signals to digital data.
  • Sampling Rate: With a maximum sampling rate of 250ksps (kilo-samples per second), it can handle high-speed signal processing tasks with ease.
  • Low Power Consumption: It operates with a supply voltage as low as 2.7V, optimizing power usage for extended battery life in mobile applications.
  • Internal Reference: The device includes an internal voltage reference, simplifying design and reducing external component count.
  • No External Driver Needed: The MAX1162BCUB can interface directly with microcontrollers, eliminating the need for an external driver.
  • Compact Package: It is available in a 10-pin µMAX package, which is suitable for space-constrained applications.

Applications

The MAX1162BCUB is versatile and can be used in a variety of applications where accurate and fast data conversion is crucial. Some of these applications include:

  • Data acquisition systems
  • Medical instruments
  • Battery-powered devices
  • Handheld test equipment
  • Industrial control systems

Why Choose MAX1162BCUB?

Maxim Integrated's commitment to quality and performance is evident in the MAX1162BCUB. The combination of high-speed, precision, and low-power operation makes this ADC an excellent choice for designers looking to improve the performance and efficiency of their systems. With its easy integration and robust feature set, the MAX1162BCUB stands out as a superior solution for a wide range of data acquisition needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess