EN
  • EN
  • DE

MAX117CPI+

Part No MAX117CPI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Single ADC Semiflash 400ksps 8-bit Parallel 28-Pin PDIP W / IC ADC 8CH 8BIT 3V 400KSPS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 400k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 785240-MAX117CPI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX117
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX117CPI+ CAD Model

Description

Maxim Integrated's MAX117CPI+: A High-Performance, Multi-Channel ADC

The MAX117CPI+ is a precision, high-speed analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a diverse range of applications that require accurate and reliable digital representations of analog signals. This versatile ADC is an excellent choice for systems that demand high-resolution data acquisition, such as industrial control systems, medical instrumentation, and automated test equipment.

Featuring a 12-bit resolution, the MAX117CPI+ provides a fine level of detail in the analog-to-digital conversion process, ensuring that subtle variations in the input signal are captured with high fidelity. This makes it ideal for applications where precision is paramount. The device operates over a single +5V supply, simplifying the power design requirements for system integrators.

One of the standout features of the MAX117CPI+ is its multi-channel capability. It comes with eight single-ended or four differential inputs, giving designers the flexibility to connect multiple sensors or signal sources to a single ADC. This not only saves space on the PCB but also reduces the complexity and cost of the overall design by minimizing the need for additional ADCs.

The MAX117CPI+ boasts a fast conversion rate, capable of processing up to 133k samples per second. This high throughput rate ensures that real-time data processing applications can operate without lag, maintaining system responsiveness and performance. Additionally, the device includes an internal track/hold, which eliminates the need for external components and further streamlines the design process.

Communication with microcontrollers or digital signal processors is made easy through the MAX117CPI+'s digital interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols. This versatility in communication standards allows the ADC to be easily integrated into a wide range of existing systems without the need for significant redesign.

Encased in a robust 28-pin DIP package, the MAX117CPI+ is designed for durability and reliable operation across a broad temperature range of 0°C to +70°C. This temperature resilience makes it suitable for deployment in environments that experience fluctuations in temperature, ensuring consistent performance regardless of external conditions.

In summary, the MAX117CPI+ from Maxim Integrated is a high-quality, multi-channel ADC that offers excellent resolution, speed, and flexibility, making it a top choice for engineers and designers in need of a reliable data acquisition solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess