EN
  • EN
  • DE

MAX1181ECM+D

Part No MAX1181ECM+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 80MSPS DUAL 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Number of Bits 10
Sampling Rate 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 140488-MAX1181ECM+D
Ultra Librarian 3D Model Ultra Librarian MAX1181ECM+D CAD Model

Description

Maxim Integrated MAX1181ECM+D Dual 10-Bit, 60Msps, +3V, Low-Power ADC with Internal Reference and Parallel Outputs

The MAX1181ECM+D from Maxim Integrated is a high-performance, dual 10-bit analog-to-digital converter (ADC) designed to deliver exceptional speed and accuracy while maintaining low power consumption. Engineered for applications where space and power efficiency are critical, this ADC is an ideal choice for a wide range of high-speed signal processing tasks.

At the heart of the MAX1181ECM+D lies the ability to sample at a rate of up to 60 million samples per second (Msps), which enables it to capture high-frequency signals with great fidelity. This makes it particularly suitable for applications such as medical imaging, digital communications, and video processing where precise and rapid signal conversion is necessary.

This ADC operates from a single +3V supply, which contributes to its low-power profile. It also includes an internal reference that simplifies the design and reduces external component count, further minimizing the overall power consumption and footprint of the system.

The MAX1181ECM+D features parallel outputs, providing straightforward interfacing with DSPs and microcontrollers. This parallel interface ensures quick data transfer, which is essential for systems that require real-time processing.

Other key specifications of the MAX1181ECM+D include:

  • Internal 2.048V reference voltage
  • Low power consumption of 135mW at 60Msps
  • Excellent dynamic performance with 57.6dB Signal-to-Noise Ratio (SNR)
  • On-chip track-and-hold circuitry
  • Programmable input ranges and an adjustable offset
  • Industrial temperature range of -40°C to +85°C

The MAX1181ECM+D comes in a compact 48-pin LQFP (Low-Profile Quad Flat Package) that is conducive to space-constrained applications. Maxim Integrated's commitment to quality and reliability ensures that this ADC is a robust and dependable component for demanding signal processing tasks.

Whether for industrial instrumentation, portable equipment, or any application requiring high-speed and accurate data acquisition, the MAX1181ECM+D offers a compelling combination of performance, power efficiency, and ease of use.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6248 $61.2496
5+ $25.1282 $125.6410
8+ $24.3428 $194.7424
10+ $23.5574 $235.5740
13+ $22.7731 $296.0503
17+ $20.4169 $347.0873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess