EN
  • EN
  • DE

MAX1184ECM+D

Part No MAX1184ECM+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 20Msps 10-bit Parallel 48-Pin TQFP EP / IC ADC 10BIT 20MSPS DUAL 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Resolution 10
Sampling Rate 20M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP Exposed Pad
Manufacturer Package 48-TQFP-EP (7x7)
Win Source Part Number 785242-MAX1184ECM+D
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1184
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1184ECM+D CAD Model

Description

Maxim Integrated MAX1184ECM+D Product Overview

The MAX1184ECM+D is a high-performance, low-power, 10-bit, 40Msps+ analog-to-digital converter (ADC) from Maxim Integrated. Designed for applications demanding high dynamic performance and low power consumption, this ADC is an ideal solution for a wide range of applications including imaging systems, digital communication, and instrumentation.

Key Features

  • High-Speed Performance: With a sampling rate of over 40Msps, the MAX1184ECM+D ensures rapid data acquisition, making it suitable for high-speed signal processing tasks.
  • Resolution: The 10-bit resolution of this ADC offers a fine quantization level, which translates to high-quality digital representation of the input analog signal.
  • Low Power Consumption: This device is designed for power-sensitive applications, offering a low power dissipation which is critical for portable and battery-operated devices.
  • Dual Analog Inputs: It features two analog input channels, providing flexibility for differential or single-ended inputs, enhancing the versatility of the ADC in various system configurations.
  • Internal Reference: The MAX1184ECM+D includes an internal reference voltage, simplifying the design and reducing external component count.
  • Small Package: The device comes in a small 48-pin LQFP package, which is beneficial for space-constrained applications.

Applications

The MAX1184ECM+D is suitable for a broad array of applications that require high-speed and accurate analog-to-digital conversion. Some of these applications include:

  • Medical imaging systems
  • Portable instrumentation
  • Digital oscilloscopes
  • Communications systems
  • Satellite systems
  • Radar and sonar applications

Technical Specifications

Below are some of the technical specifications for the MAX1184ECM+D:

  • Resolution: 10 bits
  • Max Sampling Rate: 40Msps+
  • Number of Channels: 2
  • Supply Voltage: 3.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: 48-pin LQFP

The MAX1184ECM+D from Maxim Integrated is a robust ADC offering high-speed conversion, precision, and power efficiency, making it an excellent choice for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1432 $72.5728
8+ $14.8867 $119.0936
13+ $14.4215 $187.4795
17+ $13.9563 $237.2571
22+ $13.4911 $296.8042
29+ $12.0955 $350.7695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess