EN
  • EN
  • DE

PM5426C-FGI

Part No PM5426C-FGI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 1X10G + 1X10G/8XSFP MULTI-RATE, / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Base Product Number PM5426
MSL Level 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Standard Package 21
Win Source Part Number 1231225-PM5426C-FGI
Ultra Librarian 3D Model Ultra Librarian PM5426C-FGI CAD Model

Description

The PM5426C-FGI is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced component is designed to cater to a wide range of applications, particularly in the field of high-speed networking and communication systems.

Key Features

  • High Performance: The PM5426C-FGI is engineered to deliver top-notch performance, making it suitable for demanding applications that require fast data processing and high-speed data transfer.
  • Energy Efficiency: With the growing importance of energy conservation, this product is designed to operate with minimal power consumption, reducing the overall energy footprint of the systems it is integrated into.
  • Robust Connectivity: This IC offers robust connectivity options, ensuring reliable data transmission and reception, which is crucial for the integrity of communication networks.
  • Scalability: The PM5426C-FGI is built to be scalable, allowing for seamless integration into various system architectures, ranging from small-scale setups to large, complex networks.
  • Longevity: Microchip Technology is known for its commitment to long-term availability, and the PM5426C-FGI is no exception, providing customers with a stable supply and support over extended product lifecycles.

Applications

The versatility of the PM5426C-FGI makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Data Centers
  • Telecommunication Networks
  • Enterprise Networking Equipment
  • High-Speed Servers and Storage Units
  • Industrial Automation Systems

Technical Specifications

The PM5426C-FGI boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronic systems. Detailed datasheets and technical documents are available on the Microchip Technology website, providing in-depth information on electrical characteristics, pin configurations, package details, and more.

In summary, the PM5426C-FGI from Microchip Technology represents a blend of performance, efficiency, and reliability, making it a smart choice for designers and engineers looking to enhance their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess