EN
  • EN
  • DE

MAX1185ECM+

Part No MAX1185ECM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC / Bit Analog to Digital Converter Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1185
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629299-MAX1185ECM+
Ultra Librarian 3D Model Ultra Librarian MAX1185ECM+ CAD Model

Description

Maxim Integrated MAX1185ECM+ High-Speed ADC

The MAX1185ECM+ is a state-of-the-art high-speed, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional performance for demanding signal processing applications. This ADC is capable of converting analog signals to digital form at sampling rates up to 100Msps (Mega samples per second), making it an ideal choice for high-speed data acquisition systems, medical imaging, communication systems, and digital signal processing (DSP) applications.

Key Features

  • High-Speed Performance: With a 100Msps sampling rate, the MAX1185ECM+ can handle high-frequency signals with ease, providing precise digital representation of analog inputs.
  • 16-Bit Resolution: The high-resolution ADC ensures accurate and detailed conversion of analog signals, which is critical for applications that require precision measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power requirement, making it suitable for battery-powered or power-sensitive applications.
  • Differential Inputs: The differential input structure allows for better noise immunity and is ideal for environments with high interference or for applications that require high common-mode noise rejection.
  • On-Chip Reference: The integrated voltage reference simplifies system design by eliminating the need for external components, thereby reducing the overall bill of materials and saving board space.
  • Flexible Interface: The MAX1185ECM+ features a parallel LVDS (Low-Voltage Differential Signaling) output interface, providing high-speed data transfer with reduced signal degradation over longer distances.

Applications

The versatility of the MAX1185ECM+ enables it to be used across a wide range of applications. It excels in:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • High-Speed Data Acquisition Systems
  • Instrumentation and Control Systems
  • Digital Signal Processing (DSP)

Package and Quality

The MAX1185ECM+ comes in a compact 48-pin LQFP (Low Profile Quad Flat Pack) package, which is designed to fit into space-constrained applications while providing excellent thermal performance. Maxim Integrated is committed to high-quality standards, and this product is no exception, ensuring reliable performance in critical systems.

Overall, the MAX1185ECM+ from Maxim Integrated is a robust and high-performing ADC solution that meets the needs of advanced digital processing systems requiring high-speed and accurate analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess