EN
  • EN
  • DE

MAX11876EWJ

Part No MAX11876EWJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701031-MAX11876EWJ
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11876EWJ CAD Model

Description

Maxim Integrated MAX11876EWJ Touch-Screen Controller

The Maxim Integrated MAX11876EWJ is a highly sophisticated touch-screen controller designed to provide exceptional performance and versatility for a wide range of interactive applications. This advanced component is ideal for designers looking to integrate touch functionality into their products, offering a seamless and responsive user interface experience.

At the heart of the MAX11876EWJ is a capacitive touch-sensing engine that supports both mutual and self-capacitance sensing, enabling it to detect multiple touch points with high accuracy. This feature allows for the implementation of complex gestures and provides users with a smooth and intuitive touch experience. The controller is capable of tracking up to 10 fingers simultaneously, making it perfect for applications requiring multi-touch functionality.

The device is built with robust noise immunity, ensuring reliable operation even in challenging electromagnetic environments. This makes it suitable for use in industrial applications and consumer electronics where other electrical devices may cause interference. Additionally, the MAX11876EWJ boasts a low power consumption profile, which is critical for battery-powered devices, extending their operational life and reducing the need for frequent charging.

Integration is simplified with the MAX11876EWJ's I2C-compatible interface, allowing for easy communication with microcontrollers and processors. The controller also features a wide operating voltage range, accommodating various power supply requirements. Its small package size is advantageous for compact designs, where space is at a premium.

For customization and fine-tuning, the MAX11876EWJ comes with a suite of configuration settings. Designers can adjust sensitivity, scanning frequency, and other parameters to match the specific needs of their applications. Maxim Integrated provides comprehensive support and documentation, including reference designs and software tools, to assist in the development process.

In summary, the MAX11876EWJ from Maxim Integrated is a top-tier touch-screen controller that offers advanced features, low power consumption, and easy integration, making it an excellent choice for a wide array of touch-enabled devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess