EN
  • EN
  • DE

MAX11903ETP+

Part No MAX11903ETP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Last Time Buy
Number of Bits 18
Sampling Rate (Per Second) 1.6M
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Mounting Style SMD
Part Number Series MAX11903
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810298-MAX11903ETP+
Ultra Librarian 3D Model Ultra Librarian MAX11903ETP+ CAD Model

Description

Maxim Integrated MAX11903ETP+ Ultra-High-Speed ADC

The MAX11903ETP+ from Maxim Integrated is a state-of-the-art, ultra-high-speed Analog-to-Digital Converter (ADC) that offers exceptional performance and accuracy for a wide range of applications. This compact, 20-bit SAR ADC is designed to meet the stringent requirements of fast data acquisition systems, high-resolution imaging, and precision instrumentation.

Key Features:

  • Resolution: The MAX11903ETP+ boasts a remarkable 20-bit resolution, providing high precision and fine detail in analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of 1.6Msps (mega samples per second), this ADC is well-suited for applications that require rapid data acquisition without sacrificing accuracy.
  • No Missing Codes: Guaranteed no missing codes at 20 bits, the MAX11903ETP+ ensures reliable and consistent performance across its full dynamic range.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it ideal for portable and battery-powered devices.
  • Small Package: The device comes in a compact 20-TQFN-EP package, allowing for integration into space-constrained designs without compromising on functionality.
  • Integrated Reference: It includes an internal reference that simplifies the design process and reduces external component count, while also providing excellent temperature stability and low drift.
  • Interface: The MAX11903ETP+ features a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.

Applications:

The MAX11903ETP+ is highly versatile and can be utilized in various high-performance applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Precision Instrumentation
  • Test and Measurement Equipment
  • Communications Infrastructure

Maxim Integrated's commitment to quality and innovation is evident in the MAX11903ETP+, making it an exceptional choice for designers seeking an ADC that delivers high resolution, speed, and accuracy in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.9990 $60.9990
3+ $50.0508 $150.1524
4+ $48.4869 $193.9476
5+ $46.9219 $234.6095
7+ $45.3580 $317.5060
9+ $40.6664 $365.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess