EN
  • EN
  • DE

MAX1192ETI+T

Part No MAX1192ETI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 22MSPS DL 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 22M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TQFN (5x5)
Win Source Part Number 137737-MAX1192ETI+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1192ETI+T CAD Model

Description

Maxim Integrated's MAX1192ETI+T: High-Speed, Low-Power, 10-Bit ADC

The MAX1192ETI+T is a 10-bit analog-to-digital converter (ADC) from Maxim Integrated, a leader in analog and mixed-signal processing technology. Designed for applications that require both high speed and low power consumption, the MAX1192ETI+T delivers exceptional performance in a compact package, making it an ideal choice for a wide range of data acquisition systems, imaging applications, and communications equipment.

Key Features

  • High-Speed Performance: With a maximum sampling rate of 300Msps, the MAX1192ETI+T provides rapid data conversion, enabling real-time processing for demanding applications.
  • Impressive Resolution: A resolution of 10 bits allows for precise data capture, ensuring that fine details are not lost during the conversion process.
  • Low Power Consumption: The device is designed for efficiency, with a typical power consumption of just 780mW at the full sampling rate, which is critical for portable and battery-powered applications.
  • Differential Inputs: It features fully differential inputs, which enhance noise immunity and allow for a more accurate representation of the input signal.
  • Internal Voltage Reference: An integrated voltage reference simplifies design and reduces external component count, while also enhancing overall system reliability.
  • Flexible Interface: The MAX1192ETI+T includes a parallel LVDS (Low-Voltage Differential Signaling) output interface, facilitating easy integration with digital signal processors (DSPs) and FPGAs.
  • Compact Package: Housed in a small 28-TQFN (Thin Quad Flat No leads) package, the ADC saves valuable board space in densely packed electronic systems.

Applications

The MAX1192ETI+T is particularly well-suited for applications where space and power are at a premium, but high performance is still required. These include:

  • Portable Medical Imaging
  • High-Speed Data Acquisition
  • Wireless and Wired Broadband Communication
  • Direct RF Down Conversion Systems
  • Instrumentation

With its combination of speed, precision, and power efficiency, the MAX1192ETI+T from Maxim Integrated is a robust solution for designers looking to enhance the performance of their high-speed signal processing systems without compromising on size or power consumption.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6336 $64.9008
6+ $17.7507 $106.5042
9+ $17.1960 $154.7640
13+ $16.6413 $216.3369
16+ $16.0865 $257.3840
21+ $14.4224 $302.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,356 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess