EN
  • EN
  • DE

MAX1230BETI+

Part No MAX1230BETI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 300k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Mounting Style SMD
Family Part Number MAX1230
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 701078-MAX1230BETI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1230BETI+ CAD Model

Description

The MAX1230BETI+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement and data conversion in a compact, integrated package. This device is ideal for applications that require high-speed, accurate data acquisition, such as industrial control systems, medical instruments, and data logging systems.

Key Features

  • Resolution: The MAX1230BETI+ offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Channels: It includes 16 single-ended or 8 differential input channels, providing flexibility for various signal configurations.
  • Sampling Rate: With a maximum sampling rate of 300ksps, this ADC is capable of handling high-speed applications that require rapid data collection.
  • Interface: The device features a SPI-compatible serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • Power Efficiency: Designed for low power consumption, the MAX1230BETI+ operates with a single 2.7V to 3.6V power supply, making it suitable for battery-powered devices.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Package: The MAX1230BETI+ comes in a compact 28-pin TQFN-EP package, optimizing board space without compromising performance.

Applications

The versatile MAX1230BETI+ is designed to address the needs of a wide array of applications. Its precision and speed make it suitable for:

  • Industrial Automation and Process Control
  • Medical Monitoring Devices
  • Portable Instrumentation
  • Data Acquisition Systems
  • Robotics

Conclusion

The Maxim Integrated MAX1230BETI+ ADC is a robust solution for designers looking to integrate high-speed and high-resolution data conversion into their systems. Its combination of multiple channel inputs, high sampling rates, and low power consumption wrapped in a small package makes it a top choice for cutting-edge electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess