EN
  • EN
  • DE

MAX1233ETI

Part No MAX1233ETI
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected Touch-Screen Controllers Include DAC and Keypad Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212020-MAX1233ETI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1233ETI CAD Model

Description

Maxim Integrated MAX1233ETI Touch-Screen Controller

The MAX1233ETI from Maxim Integrated is a high-performance, 12-bit touch-screen controller designed to deliver precision and efficiency for advanced human-machine interface applications. This component is an ideal solution for designers looking to enhance the interactivity and responsiveness of their products with touch-screen capabilities.

Key Features

  • High Resolution: With a 12-bit analog-to-digital converter (ADC), the MAX1233ETI ensures accurate and smooth touch input detection, offering fine positioning for touch-screen operations.
  • Multi-Touch Support: The device is capable of detecting multiple touch points simultaneously, enabling the development of complex gestures and advanced user interactions.
  • Low Power Consumption: Designed with power efficiency in mind, it helps extend the battery life of portable devices, making it suitable for mobile applications.
  • On-Chip Calibration: The controller features on-chip calibration to compensate for variations in touch-screen characteristics, ensuring consistent performance over time and across different environmental conditions.
  • Interface Flexibility: It offers a variety of interface options, including I²C and SPI, allowing for easy integration with most microprocessors or microcontrollers.

Applications

The MAX1233ETI is versatile and can be utilized in a wide range of touch-screen applications, such as:

  • Smartphones and tablets
  • Personal navigation devices
  • Point-of-sale (POS) terminals
  • Industrial control panels
  • Medical equipment with touch interfaces

Technical Specifications

  • Package: 28-TQFN-EP (5x5)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage Range: 2.7V to 3.3V
  • Communication Interfaces: I²C, SPI

Overall, the Maxim Integrated MAX1233ETI stands out as a robust and reliable touch-screen controller, offering advanced features that can significantly enhance the user experience of electronic devices. Its integration into your product design can help set a high standard for interactivity and performance in today's competitive market.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess