EN
  • EN
  • DE

MAX1243AESA+T

Part No MAX1243AESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701098-MAX1243AESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1243AESA+T CAD Model

Description

Maxim Integrated's MAX1243AESA+T: A Compact and Efficient ADC Solution

The MAX1243AESA+T is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. This device is designed to deliver exceptional accuracy and precision for a wide range of applications, from portable battery-powered devices to industrial control systems and medical equipment.

Encased in a small 8-pin NSOIC package, the MAX1243AESA+T offers a space-saving design, making it an ideal choice for compact electronic assemblies. It operates from a single +2.7V to +5.25V power supply, ensuring compatibility with various circuit designs and contributing to its versatility in different voltage environments.

One of the standout features of the MAX1243AESA+T is its SPI™/QSPI™/MICROWIRE™-compatible serial interface, which facilitates easy integration into existing digital systems. This interface allows for simple and efficient communication with microcontrollers and other digital processors, reducing the complexity of system design and speeding up time-to-market for product developers.

The ADC boasts a sampling rate of up to 133ksps (thousand samples per second), providing rapid data acquisition for real-time processing tasks. This high-speed performance ensures that dynamic signals can be captured with high fidelity, making the MAX1243AESA+T suitable for demanding applications that require quick response times and precise measurements.

Additional features of the MAX1243AESA+T include an internal track/hold function, which eliminates the need for external components and simplifies the overall design. The device also features a 4-channel multiplexer, giving users the flexibility to connect multiple analog inputs and switch between them without the need for additional external circuitry.

With its combination of compact size, low power consumption, high-speed performance, and ease of integration, the MAX1243AESA+T from Maxim Integrated is an excellent choice for designers looking to enhance the efficiency and accuracy of their analog-to-digital conversions in their next project.

For more information about the MAX1243AESA+T and other innovative solutions from Maxim Integrated, please visit their official website or contact a local distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess