EN
  • EN
  • DE

MAX1246AEEE+T

Part No MAX1246AEEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 133ksps 12-bit Serial 16-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Conversion Rate 133 ksps
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 667 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 12
Number of Converters 1
Number of Pins 16
Operating Supply Voltage 3.6 V
Packaging Tape & Reel (TR)
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 133 ksps
Signal to Noise Ratio (SNR) 70 dB
Supply Type Single
Win Source Part Number 1074850-MAX1246AEEE+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1246AEEE+T CAD Model

Description

Maxim Integrated MAX1246AEEE+T Analog-to-Digital Converter

The MAX1246AEEE+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency in a compact package. This ADC is an ideal solution for applications that require accurate data acquisition, such as industrial control systems, medical instruments, and portable devices.

Key Features

  • Resolution: 12-bit resolution provides fine detail in the analog signal conversion, ensuring high precision in your measurements.
  • Sampling Rate: Offers a high-speed sampling rate, making it suitable for capturing fast-changing signals without sacrificing accuracy.
  • Low Power Consumption: With its low-power design, the MAX1246AEEE+T is optimized for battery-powered and power-sensitive applications, allowing for longer operational periods.
  • Interface: Features a Serial Peripheral Interface (SPI), which enables easy integration with most microcontrollers and digital systems.
  • Package: The device comes in a 16-pin QSOP package, which is known for its small footprint and suitability for space-constrained applications.
  • Temperature Range: Operates within an extended industrial temperature range, ensuring reliable performance across diverse environments.

Applications

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Battery-Powered Instruments
  • Portable Data Logging

The MAX1246AEEE+T ADC is engineered to deliver a balance between high precision and low power consumption, making it a versatile choice for designers looking to enhance the performance of their systems. Maxim Integrated's commitment to quality ensures that this ADC stands out for its reliability and durability, even in the most demanding applications.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess