EN
  • EN
  • DE

MAX1253BEUE+

Part No MAX1253BEUE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 94k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number MAX1253
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 701110-MAX1253BEUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1253BEUE+ CAD Model

Description

The MAX1253BEUE+ from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide range of applications. This ADC is designed to operate with a single +5V supply, making it an ideal choice for systems where power efficiency is critical.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine granularity for analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of 420 kSPS (kilo-samples per second), the MAX1253BEUE+ can handle high-speed signal processing tasks with ease.
  • Input Range: It features a ±10V input range, accommodating a wide variety of signal amplitudes.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains high performance while minimizing power usage.
  • Integrated Features: The device includes an internal reference and a track/hold circuit, simplifying system design and reducing external component count.
  • Interface: It provides a serial interface, compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration with most microcontrollers and digital systems.
  • Package: The MAX1253BEUE+ is available in a 16-pin TSSOP package, offering a compact footprint for space-constrained applications.

Applications

The versatile nature of the MAX1253BEUE+ ADC makes it suitable for a broad array of applications, including:

  • Data Acquisition Systems
  • Industrial Control and Automation
  • Medical Instruments
  • Scientific Instrumentation
  • Portable Battery-Powered Devices

Performance and Reliability

Maxim Integrated is known for their commitment to quality and reliability, and the MAX1253BEUE+ is no exception. It delivers consistent performance even under varying conditions, ensuring accurate data conversion in critical applications. The device's robust design and integrated features reduce the need for additional components, thereby enhancing system reliability and simplifying design complexity.

With its combination of speed, precision, and low-power operation, the MAX1253BEUE+ from Maxim Integrated stands out as an excellent choice for designers looking to optimize their data acquisition and signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.4869 $96.9738
3+ $39.7840 $119.3520
5+ $38.5412 $192.7060
7+ $37.2973 $261.0811
9+ $36.0545 $324.4905
11+ $32.3250 $355.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess