EN
  • EN
  • DE

MAX12557ETK

Part No MAX12557ETK
Manufacturer Maxim Integrated
Description Dual, 65Msps, 14-Bit, IF/Baseband ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212037-MAX12557ETK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX12557ETK CAD Model

Description

Maxim Integrated MAX12557ETK: High-Performance, 16-Bit, 200ksps ADC

The MAX12557ETK from Maxim Integrated is a state-of-the-art, 16-bit analog-to-digital converter (ADC) that offers a perfect blend of high performance, low power consumption, and compact design. This ADC is capable of sample rates up to 200ksps (kilo-samples per second), making it an ideal choice for a wide range of data acquisition applications where accuracy and speed are critical.

Key Features

  • High Resolution: With 16-bit resolution, the MAX12557ETK provides high-precision measurements, ensuring detailed and accurate data conversion for sensitive applications.
  • Fast Sampling Rate: The device supports a maximum sampling rate of 200ksps, allowing for the capture of fast transient signals without compromising the integrity of the data.
  • Low Power Consumption: Designed for efficiency, the MAX12557ETK minimizes power usage, making it suitable for battery-powered or energy-sensitive systems.
  • Flexible Voltage Range: The ADC operates with a single 5V supply or dual ±5V supplies, providing versatility in different system architectures.
  • Differential Inputs: Differential input capability enhances noise immunity and is essential for applications requiring high common-mode noise rejection.
  • Integrated Reference: An internal reference voltage simplifies design and reduces external component count, while still allowing the option to use an external reference if desired.
  • Serial Interface: The device features a SPI-compatible serial interface for easy communication with microcontrollers and digital systems.

Applications

The MAX12557ETK is particularly well-suited for applications that demand high-accuracy data acquisition, such as medical instrumentation, industrial process control, and scientific measurement systems. Its robust design also makes it a solid choice for harsh industrial environments where reliability is paramount.

Package and Reliability

The ADC is housed in a compact 48-pin TQFN-EP package, allowing for a small footprint on printed circuit boards. Maxim Integrated's commitment to quality ensures that the MAX12557ETK meets stringent reliability standards, providing designers with confidence in the stability and longevity of their systems.

Overall, the MAX12557ETK by Maxim Integrated is an exceptional ADC solution that offers the precision and speed required for advanced data acquisition tasks, while maintaining a focus on power efficiency and space-saving design.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess