EN
  • EN
  • DE

MAX1261ACEI+

Part No MAX1261ACEI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 250k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.8V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Mounting Style SMD
Family Part Number MAX1261
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 701120-MAX1261ACEI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1261ACEI+ CAD Model

Description

Maxim Integrated's MAX1261ACEI+: High-Performance Data Acquisition System

The MAX1261ACEI+ is a sophisticated, high-precision data acquisition system (DAS) from Maxim Integrated, designed to cater to the demands of advanced industrial, medical, and instrumentation applications where accuracy and reliability are of paramount importance. This integrated circuit is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance the performance and efficiency of electronic systems.

Key Features

  • Multi-Channel Flexibility: The MAX1261ACEI+ comes equipped with 12-bit resolution and 8 analog input channels, offering a versatile platform for monitoring multiple signals simultaneously.
  • Integrated Sample-and-Hold: This device features an internal sample-and-hold function, which ensures accurate sampling of analog signals without the need for external components.
  • High-Speed Operation: With a conversion time as fast as 10µs, the MAX1261ACEI+ is capable of high-speed data processing, making it suitable for real-time applications.
  • Low Power Consumption: Designed to operate with minimal power requirements, this DAS is ideal for portable and battery-powered devices, helping to extend operational life and reduce energy costs.
  • Serial Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for easy integration with microcontrollers and digital systems, facilitating communication and data transfer without the need for complex wiring.

Robust Design

The MAX1261ACEI+ is housed in a compact 28-pin SSOP package, which not only saves valuable board space but also ensures robustness in harsh environments. It operates over an extended temperature range of -40°C to +85°C, guaranteeing consistent performance under varying conditions.

Applications

With its advanced features, the MAX1261ACEI+ is ideally suited for a wide range of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Automation
  • Robotics

Maxim Integrated's MAX1261ACEI+ is a versatile and reliable choice for designers looking to implement a high-quality data acquisition system in their products. Its combination of speed, precision, and low power consumption makes it an excellent choice for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9039 $57.8078
5+ $23.7156 $118.5780
8+ $22.9753 $183.8024
11+ $22.2338 $244.5718
14+ $21.4922 $300.8908
18+ $19.2689 $346.8402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess