EN
  • EN
  • DE

MAX1270BCNG+

Part No MAX1270BCNG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 110ksps 12-bit Serial 24-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Conversion Rate 110 ksps
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 1.067 W
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Bits 12
Number of Channels 8
Number of Converters 1
Number of Inputs 8
Number of Pins 24
Polarity Bipolar, Unipolar
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.5 B
RoHS Compliant
Sampling Rate 110 ksps
Signal to Noise Ratio (SNR) 70 dB
Supply Type Single
Win Source Part Number 1074852-MAX1270BCNG+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1270BCNG+ CAD Model

Description

Product Overview: MAX1270BCNG+ from Maxim Integrated

The MAX1270BCNG+ is a high-performance, 12-bit data acquisition system (DAS) from Maxim Integrated, designed to provide precise analog-to-digital conversion in a range of demanding applications. This integrated circuit is a versatile component, ideal for use in industrial control systems, medical equipment, and any other application where accurate and reliable data conversion is critical.

At the heart of the MAX1270BCNG+ is a multichannel, serial output ADC that offers eight single-ended or four differential inputs, allowing for flexible configurations depending on the requirements of the system. Its 12-bit resolution ensures that data is captured with a high degree of accuracy, while the 133ksps (kilosamples per second) conversion rate is fast enough to handle most medium-speed applications.

The device operates from a single +5V supply, minimizing power consumption and simplifying power supply design. It also features a 4.096V full-scale range, which provides a convenient reference for many common industrial voltage levels. The MAX1270BCNG+ includes a reference buffer, a clock oscillator, and a high-speed, 8-bit-wide parallel interface. This interface is compatible with QSPI™, SPI™, and MICROWIRE™, ensuring easy integration with a wide range of microcontrollers and digital systems.

The MAX1270BCNG+ comes in a 24-pin DIP (Dual In-line Package) which allows for easy mounting on printed circuit boards. Maxim Integrated has designed this product for robust performance, with features such as overvoltage protection on the analog inputs, which safeguards the device against transient voltage spikes.

In summary, the MAX1270BCNG+ is a reliable and efficient solution for precision data acquisition. Its combination of high resolution, multiple input channels, and compatibility with various serial interfaces makes it a versatile choice for system designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess