EN
  • EN
  • DE

MAX13042EEBC+T

Part No MAX13042EEBC+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC LEVEL TRANSLATOR 12-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.62V to 3.2V
Voltage - VCCB 2.2V to 3.6V
Output Type Open Drain, Push-Pull
Data Rate 100Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Power Supply Decoupling
Mounting SMD (SMT)
Case / Package 12-UCSP
Win Source Part Number 1065953-MAX13042EEBC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13042EEBC+T CAD Model

Description

The MAX13042EEBC+T is a cutting-edge, automotive-grade, low-power, dual-channel, level translator manufactured by Maxim Integrated. This versatile component is designed to provide seamless voltage level translation between low-voltage digital signal levels and higher-voltage digital signal levels, making it an essential tool in modern automotive and industrial applications where multiple voltage domains coexist.

With its dual bidirectional channels, the MAX13042EEBC+T allows for two-way communication between devices operating at different voltage levels, ranging from 1.2V to 5.5V. This feature ensures compatibility between low-voltage microcontrollers and peripherals that require higher operating voltages. The device's automatic direction sensing further simplifies the design by eliminating the need for a direction control signal.

One of the standout features of the MAX13042EEBC+T is its robustness in the face of harsh automotive environments. It is designed to withstand the challenging conditions found in automotive applications, including load dump, IEC61000-4-2 ESD protection, and fault protection up to ±40V. This makes it an ideal choice for interfacing with CAN (Controller Area Network) bus lines or other communication protocols in vehicles.

The MAX13042EEBC+T is also characterized by its low quiescent current, which is crucial for power-sensitive applications. The device operates with minimal power consumption, thereby extending the battery life of the system it is integrated into. Additionally, the "T" in its part number indicates that it is provided in a tape and reel packaging, which is suitable for automated assembly processes, streamlining production for manufacturers.

Maxim Integrated has packaged the MAX13042EEBC+T in a compact, 12-bump, 2x2mm UCSP (Ultra Chip-Scale Package), which is highly beneficial for space-constrained applications. This small footprint allows designers to save precious board space while still delivering reliable and high-performance level translation functionality.

In summary, the MAX13042EEBC+T from Maxim Integrated is a robust, low-power, and versatile level translator that is perfectly suited for automotive, industrial, and power-management applications where different voltage domains need to communicate reliably and efficiently.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess