The MAX13054ASA+ is a sophisticated CAN (Controller Area Network) transceiver chip designed and manufactured by Maxim Integrated. This advanced component is engineered to facilitate reliable communication in automotive and industrial applications, where robust data exchange is critical for system performance and safety.
Key Features
- High-Speed CAN Interface: The device supports the ISO 11898 standard for high-speed (up to 1Mbps) CAN communications, making it suitable for real-time data transmission.
- Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the MAX13054ASA+ is designed to withstand harsh environmental conditions, ensuring reliable performance in automotive and industrial settings.
- Protection Features: The transceiver includes protection against overvoltage, short-circuit, and loss of ground, providing robust safeguarding for connected electronic systems.
- Low-Power Mode: An integrated low-power mode helps to reduce power consumption when the network is idle, contributing to energy efficiency in the overall system design.
- Small Footprint: Housed in a compact 8-pin SOIC package, the MAX13054ASA+ is an ideal solution for space-constrained applications.
Applications
The MAX13054ASA+ is particularly well-suited for use in a variety of applications where a dependable CAN interface is required. These include:
- Automotive networks
- Industrial control systems
- Medical equipment
- Building automation
Technical Specifications
Parameter
Value
Data Rate
Up to 1Mbps
Supply Voltage
4.5V to 5.5V
Operating Temperature
-40°C to +125°C
Package Type
8-SOIC
The MAX13054ASA+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for critical communication systems. Its robust feature set ensures that it can meet the demands of complex electronic networks, delivering the performance and protection needed in today's advanced automotive and industrial environments.