EN
  • EN
  • DE

MAX13081EASA+T

Part No MAX13081EASA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 701185-MAX13081EASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX13081E
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX13081EASA+T CAD Model

Description

The Maxim Integrated MAX13081EASA+T is a high-performance, half-duplex transceiver that is designed for RS-485 and RS-422 communication protocols. This device is specifically engineered to operate in environments that require extended common-mode range and high data rates. The MAX13081EASA+T is a versatile component suitable for a wide range of applications, including industrial control systems, networked security systems, and building automation.

Key Features

  • Extended ESD Protection: The MAX13081EASA+T is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against surges up to ±15kV Human Body Model (HBM), ±15kV IEC 61000-4-2 Air-Gap Discharge, and ±8kV IEC 61000-4-2 Contact Discharge.
  • High Data Rates: This transceiver supports data rates up to 16Mbps, making it ideal for high-speed communication requirements.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range of -7V to +12V, exceeding the industry standards for RS-485 and RS-422, thus ensuring reliable data transmission even in electrically noisy environments.
  • Thermal Shutdown Protection: The MAX13081EASA+T includes thermal shutdown protection that disables the driver outputs when the die temperature exceeds a safe limit.
  • Low Power Consumption: With a low quiescent current, this transceiver is optimized for power-sensitive applications.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Fieldbus Networks

Package and Availability

The MAX13081EASA+T is available in an 8-pin SOIC package, which not only provides a compact footprint but also ensures compatibility with standard PCB manufacturing processes. The device is offered in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated assembly lines.

For engineers and designers looking for a reliable and high-speed transceiver with advanced protection features, the Maxim Integrated MAX13081EASA+T is an excellent choice that combines performance with durability in challenging electrical environments.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess