EN
  • EN
  • DE

MAX1308ECM

Part No MAX1308ECM
Manufacturer Maxim Integrated
Description 8-/4-/2-Channel, 12-Bit, Simultaneous-Sampling ADCs with ±10V, ±5V, and 0 to +5V Analog Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212087-MAX1308ECM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1308ECM CAD Model

Description

The MAX1308ECM is a highly integrated analog-to-digital converter (ADC) from Maxim Integrated, designed to provide exceptional performance with a multi-channel configuration. This 8-bit ADC offers 16 single-ended channels or 8 differential pairs, making it an ideal solution for data acquisition systems that require multiple inputs to be digitized simultaneously.

Key Features

  • High-Speed Conversion: The MAX1308ECM boasts a fast conversion rate, allowing for rapid data processing and real-time analytics.
  • Multiple Channel Configurations: With 16 single-ended or 8 differential input channels, this ADC offers flexibility for various application requirements.
  • Low Power Consumption: Designed for efficiency, the MAX1308ECM operates with a minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Integrated Features: This ADC comes with an on-board temperature sensor and a built-in reference, reducing the need for external components and simplifying design.
  • Programmable Gain Amplifier: The inclusion of a PGA (Programmable Gain Amplifier) allows for signal conditioning, which can be critical for optimizing performance in various operating conditions.
  • Digital Interface: The MAX1308ECM features a SPI/QSPI/MICROWIRE-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.

Applications

The versatility of the MAX1308ECM makes it suitable for a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Robotics

Technical Specifications

The MAX1308ECM operates within a supply voltage range of 2.7V to 3.6V and features an extended temperature range of -40°C to +85°C, ensuring reliability across diverse environments and applications. Its compact 48-pin LQFP (Low Profile Quad Flat Package) makes it a space-efficient choice for designs where board real estate is at a premium.

For designers and engineers looking for a multi-channel ADC with high-speed capabilities and low power consumption, the MAX1308ECM from Maxim Integrated is an excellent choice that combines performance with flexibility.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess