EN
  • EN
  • DE

MAX13174EC+

Part No MAX13174EC+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701238-MAX13174EC+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13174EC+ CAD Model

Description

The MAX13174EC+ from Maxim Integrated is a versatile and high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in harsh industrial environments. This transceiver chip is engineered to provide reliable data transmission for applications that require long-distance communication and high noise immunity.

Key Features

  • Enhanced Data Rates: Capable of supporting data rates up to 20Mbps, the MAX13174EC+ is well-suited for high-speed data communication requirements.
  • Extended Temperature Range: With an operating temperature range from -40°C to +85°C, it ensures stable performance under extreme conditions, making it ideal for outdoor or temperature-sensitive applications.
  • Integrated Protection: The device includes fault protection up to ±15kV Human Body Model (HBM) on the receiver and transmitter inputs and outputs, providing robust protection against electrostatic discharge (ESD).
  • Low Power Consumption: This transceiver maintains low power consumption, with a 5V supply voltage, which is crucial for energy-sensitive designs.
  • Half-Duplex Communication: The MAX13174EC+ supports half-duplex communication, allowing bidirectional communication over a single pair of wires, which helps to reduce the complexity and cost of the cabling.

Applications

The MAX13174EC+ is designed for a wide range of applications where reliable data transmission is a must. It is commonly used in industrial control systems, factory automation, HVAC systems, and other applications that require a robust communication interface. Its resilience to noise and ability to operate over long distances make it an excellent choice for building automation and networked sensors.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX13174EC+ is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. This transceiver is a testament to Maxim Integrated's dedication to providing advanced solutions for complex communication challenges in industrial environments.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LINEAR 2.7V 150MA 6UDFN
Lowest to $9.5472
Maxim Integrated
Lowest to $14.2989
Maxim Integrated
IC BATT CHARGER CCCV 28V 12TQFN
Lowest to $3.4442
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4849 $57.9396
10+ $11.8850 $118.8500
16+ $11.5130 $184.2080
21+ $11.1423 $233.9883
27+ $10.7704 $290.8008
36+ $9.6570 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess