EN
  • EN
  • DE

MAX131CPL+

Part No MAX131CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Dual Slope 3 1/2Digit LCD 40-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Display Type LCD
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 800 mW
Min Operating Temperature 0 °C
Mount Through Hole
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Channels 1
Number of Converters 1
Number of Pins 40
Operating Supply Current 100 µA
Operating Supply Voltage 14 V
Packaging Bulk
Radiation Hardening No
Resolution 0.4375 B
RoHS Compliant
Win Source Part Number 990933-MAX131CPL+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX131CPL+ CAD Model

Description

Maxim Integrated's MAX131CPL+ Overview

The MAX131CPL+ is a precision, high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and reliability for a wide range of applications. This ADC is an ideal solution for systems that require precise data acquisition, such as industrial control systems, medical instrumentation, and scientific analysis equipment.

Key Features

  • High Resolution: The MAX131CPL+ offers a 16-bit resolution, ensuring fine detail in the analog signal conversion process, which is vital for applications that demand high precision.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power requirement, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Input Range: It features a wide analog input range, which allows it to handle a variety of signal levels without the need for additional signal conditioning.
  • Programmable Gain Amplifier: The integrated programmable gain amplifier (PGA) provides the flexibility to amplify small signals, enhancing the dynamic range of the ADC.
  • Flexible Interface Options: The MAX131CPL+ supports both serial and parallel interface options, facilitating easy integration with microcontrollers and digital systems.
  • Temperature Range: This ADC operates over an extended temperature range, making it robust for industrial environments and outdoor applications.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Scientific Analysis Equipment
  • Automated Test Equipment (ATE)

The MAX131CPL+ from Maxim Integrated stands out with its combination of high resolution, low power consumption, and integrated features like the programmable gain amplifier. Its robust design and flexible interfacing capabilities make it an excellent choice for engineers and designers looking to incorporate reliable ADC functionality into their systems. Whether for precision measurement or complex data acquisition, the MAX131CPL+ is a versatile component that delivers consistent performance across a range of demanding applications.

You May Also Be Interested in

Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,118 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess