EN
  • EN
  • DE

MAX13202EALT+

Part No MAX13202EALT+
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description 2-/4-/6-/8-Channel, ±30kV ESD Protectors in μDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212096-MAX13202EALT+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX13202EALT+ CAD Model

Description

The MAX13202EALT+ is a high-performance, precision operational amplifier from Maxim Integrated, a global leader in the development of innovative analog and mixed-signal products. This operational amplifier is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide range of applications, including sensor interfaces, data acquisition systems, and industrial control loops.

Key Features:

  • High Precision: The MAX13202EALT+ boasts excellent accuracy with a low offset voltage, ensuring high precision in signal amplification and processing tasks.
  • Low Power Consumption: Designed for efficiency, this op-amp features low quiescent current, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system design requirements and ensuring compatibility with both single and dual power supplies.
  • High Output Drive Capability: The device can drive heavy loads while maintaining performance, making it versatile for both high-impedance and low-impedance applications.
  • Stable Operation: With its unity-gain stability, the MAX13202EALT+ provides reliable performance over a wide range of operating conditions.
  • Compact Package: Available in a tiny 6-pin TDFN package, it allows for space-saving designs, essential in compact and portable electronic systems.

Applications:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Medical Devices
  • Industrial Process Controls
  • Active Filter Circuits

With its combination of high precision, low power, and small footprint, the MAX13202EALT+ from Maxim Integrated is a robust solution for designers seeking to enhance the performance and efficiency of their electronic systems. Its adaptability to various power supplies and load conditions, along with its stability and precision, make it a top choice for professionals in a multitude of industries.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2207 $51.0761
55+ $1.8222 $100.2210
85+ $1.7652 $150.0420
118+ $1.7083 $201.5794
152+ $1.6513 $250.9976
203+ $1.4805 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 741 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess