EN
  • EN
  • DE

MAX132CWG+T

Part No MAX132CWG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SERIAL 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 18
Sampling Rate 100
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 085393-MAX132CWG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX132CWG+T CAD Model

Description

Introducing the MAX132CWG+T from Maxim Integrated

The MAX132CWG+T is a high-performance, 18-bit analog-to-digital converter (ADC) from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. Designed to deliver precision and accuracy, this ADC is an ideal choice for applications that require the highest level of data integrity, such as medical instrumentation, industrial process control, and scientific measurement systems.

Featuring a 16-pin SOIC wide package, the MAX132CWG+T operates with a single +5V supply, which simplifies power supply design and ensures compatibility with a wide range of microcontrollers and digital systems. It also includes an on-chip clock, reference, and comparator, which minimizes external component count and reduces overall system cost and complexity.

One of the standout features of the MAX132CWG+T is its high-resolution 18-bit sigma-delta ADC, which provides not only exceptional accuracy but also excellent noise rejection. This makes it perfect for applications where signal quality is paramount. The device's differential inputs and low conversion noise contribute to its ability to perform precise measurements in the presence of common-mode noise and other potential disturbances.

The MAX132CWG+T supports a flexible serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, allowing for easy integration into a variety of digital systems. This versatility ensures that designers can incorporate the ADC into existing designs with minimal changes to the communication infrastructure.

In addition to its high precision and ease of integration, the MAX132CWG+T is designed with power efficiency in mind. Its power-down mode significantly reduces power consumption when the ADC is not in active conversion, making it an environmentally friendly choice for battery-powered and energy-conscious applications.

Maxim Integrated's commitment to quality and reliability is evident in the MAX132CWG+T, which is specified for the extended industrial temperature range, ensuring stable performance across diverse operating conditions. Whether you're developing cutting-edge medical equipment or sophisticated control systems, the MAX132CWG+T provides the accuracy and reliability that your projects demand.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.3730 $53.3730
3+ $43.7932 $131.3796
4+ $42.4247 $169.6988
5+ $41.0562 $205.2810
7+ $39.6876 $277.8132
9+ $35.5820 $320.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess