EN
  • EN
  • DE

MAX13326GUI/V+T

Part No MAX13326GUI/V+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC AUD LINE DVR DL AUTO 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Line Driver
Applications Automotive Audio, Pre-Amplifier, Professional Audio
Number of Channels 2
Interface I2C
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C (TA)
Specifications Class D
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 701253-MAX13326GUI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX13326
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX13326GUI/V+T CAD Model

Description

Product Overview: MAX13326GUI/V+T

The MAX13326GUI/V+T is a high-performance audio amplifier designed and manufactured by Maxim Integrated, a renowned company in the development of innovative analog and mixed-signal products. This advanced component is specifically tailored for automotive applications, providing robust audio solutions with its impressive features and specifications.

Key Features

  • High-Quality Audio Amplification: The MAX13326GUI/V+T delivers exceptional audio performance, ensuring crystal-clear sound reproduction for in-vehicle entertainment systems.
  • Integrated Diagnostics: Equipped with built-in diagnostic capabilities, this product allows for real-time monitoring of system performance, enhancing reliability and safety.
  • Thermal Overload Protection: To ensure longevity and stable operation, the device comes with thermal overload protection, preventing damage from overheating.
  • EMI Suppression: Designed with electromagnetic interference (EMI) suppression in mind, it minimizes noise and ensures compliance with stringent automotive standards.

Applications

The MAX13326GUI/V+T is ideally suited for a variety of automotive audio applications, including:

  • Car audio amplifiers
  • Infotainment systems
  • Navigation and telematics systems

Technical Specifications

The MAX13326GUI/V+T boasts a range of technical specifications that make it a top choice for automotive audio systems:

  • Supply Voltage Range: Optimized for automotive power systems
  • Output Power: Capable of driving substantial wattage for loud and clear audio output
  • Signal-to-Noise Ratio (SNR): Ensures a high-fidelity audio experience by minimizing background noise
  • Total Harmonic Distortion (THD): Maintains audio integrity by reducing distortion levels

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX13326GUI/V+T is no exception, undergoing rigorous testing and validation to ensure it meets the demands of the automotive industry.

Ordering Information

For purchasing information, availability, and detailed specifications, interested parties should contact Maxim Integrated or their authorized distributors. The MAX13326GUI/V+T is available in various packaging options to accommodate different design needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Texas Instruments
Lowest to $9.6370

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess