EN
  • EN
  • DE

MAX13412EESA

Part No MAX13412EESA
Manufacturer Maxim Integrated
Description RS-485 Transceiver with Integrated Low-Dropout Regulator and AutoDirection Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212112-MAX13412EESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX13412EESA CAD Model

Description

Maxim Integrated MAX13412EESA Overview

The Maxim Integrated MAX13412EESA is a highly integrated transceiver module designed for industrial applications that require robust communication with fault tolerance. This device is particularly suitable for long-distance and noisy environments where signal integrity is critical.

Key Features

  • Enhanced ESD Protection: The MAX13412EESA is equipped with built-in electrostatic discharge protection, ensuring the device's reliability and longevity in industrial settings prone to electrical disturbances.
  • Half-Duplex Communication: This transceiver operates on a half-duplex basis, allowing for bidirectional communication over a single pair of wires, which helps reduce the complexity and cost of wiring.
  • High-Speed Data Rates: Supporting data rates up to 500kbps, the MAX13412EESA is capable of handling fast data transmission, making it ideal for applications that require quick response times and efficient data exchange.
  • Wide Supply Voltage Range: With an operating voltage range from 3.0V to 5.5V, this device can accommodate various power supply levels, offering flexibility in system design.
  • Thermal Shutdown: The transceiver includes a thermal shutdown feature that protects the device from overheating, ensuring safe operation under varying environmental conditions.
  • Fail-Safe Receiver: The MAX13412EESA's receiver has a fail-safe feature that guarantees a known output state if the inputs are open or shorted, enhancing the reliability of the communication system.

Applications

The MAX13412EESA is well-suited for a range of industrial applications, including:

  • Industrial Control Systems
  • Fieldbus Networks
  • Building Automation
  • Factory Automation

Package and Quality

Enclosed in a compact 8-pin SOIC (EESA) package, the MAX13412EESA is designed for easy integration into various circuit designs. Maxim Integrated ensures high-quality standards, making this transceiver a reliable choice for critical industrial communication tasks.

Conclusion

With its robust feature set and versatility, the Maxim Integrated MAX13412EESA stands out as a top choice for designers looking to implement dependable communication in industrial environments. Its combination of high-speed operation, ESD protection, and thermal management makes it a comprehensive solution for a wide array of industrial applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2392 $50.8704
29+ $3.4784 $100.8736
45+ $3.3697 $151.6365
62+ $3.2610 $202.1820
80+ $3.1523 $252.1840
107+ $2.8262 $302.4034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess