EN
  • EN
  • DE

MAX13430EEUB+

Part No MAX13430EEUB+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-485 10-Pin uMAX / IC TXRX RS422/485 500KBPS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 15mV
Data Rate 500kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 785321-MAX13430EEUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13430
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX13430EEUB+ CAD Model

Description

The MAX13430EEUB+ from Maxim Integrated is a highly integrated RS-485/RS-422 transceiver designed to provide bidirectional data communication on multipoint bus transmission lines. It is suitable for long-haul communication and simple networks where high speed, robust data integrity, and noise immunity are essential. This device is commonly used in industrial control systems, HVAC systems, and networked communication systems.

With a wide supply voltage range of 3.0V to 3.6V, the MAX13430EEUB+ is optimized for low-voltage operation, making it ideal for battery-powered applications and energy-efficient systems. It operates over the extended -40°C to +85°C temperature range, ensuring reliable performance in harsh environments.

The transceiver features a 1/4-unit load receiver input impedance, allowing up to 128 transceivers on the bus, which is beneficial for large network applications. The MAX13430EEUB+ also includes integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), adding an extra layer of robustness and reliability to the design.

Key features of the MAX13430EEUB+ include a high data rate of up to 16Mbps, enabling rapid communication and data transfer. It also comes with a fail-safe receiver that ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with no signal present. This feature enhances the safety and fault tolerance of the system.

The device is available in a compact 10-pin µMAX package, making it suitable for space-constrained applications. Its small form factor, combined with low power consumption and advanced features, makes the MAX13430EEUB+ a versatile and efficient solution for a wide range of data communication needs.

In summary, the MAX13430EEUB+ transceiver by Maxim Integrated is a feature-rich, high-speed communication solution that provides reliable performance in industrial and networked systems, all while maintaining a small footprint and energy efficiency.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2420 $50.6940
17+ $5.9421 $101.0157
27+ $5.7564 $155.4228
36+ $5.5708 $200.5488
47+ $5.3851 $253.0997
63+ $4.8280 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess