EN
  • EN
  • DE

MAX13432EESD

Part No MAX13432EESD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701271-MAX13432EESD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial, Portable Devices, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MAX13432EESD CAD Model

Description

Maxim Integrated MAX13432EESD RS-485/RS-422 Transceiver

The Maxim Integrated MAX13432EESD is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication applications. It is specifically engineered to operate in environments where robust data transmission is a necessity. The device comes in a compact, surface-mount SOIC-14 package, making it suitable for space-constrained applications.

Featuring a wide supply voltage range from 3.3V to 5.5V, the MAX13432EESD is versatile and can be incorporated into various system designs without the need for additional power supply components. With a data rate of up to 20Mbps, this transceiver is capable of supporting high-speed communication requirements, ensuring quick and efficient data transfer for industrial, networking, and commercial systems.

The MAX13432EESD is designed with robustness in mind. It includes integrated protection features such as ±15kV ESD protection on the transceiver's bus pins, which safeguards the device against electrostatic discharge events, enhancing system reliability. Additionally, it has a fail-safe feature that ensures a logic-high receiver output when the inputs are open, shorted, or idle, providing additional security against fault conditions.

One of the key attributes of this transceiver is its half-duplex operation, which allows bi-directional communication over a single pair of wires, reducing the complexity and cost of the wiring. The device also includes driver slew-rate limiting, which minimizes electromagnetic interference (EMI) and reduces signal reflections, thus improving data integrity over long cable runs.

The MAX13432EESD is equipped with thermal shutdown and current-limiting features to protect against excessive power dissipation and bus contention scenarios, respectively. With its extended temperature range of -40°C to +85°C, the transceiver is suitable for harsh industrial environments.

In summary, the Maxim Integrated MAX13432EESD RS-485/RS-422 transceiver is a reliable and powerful solution for systems that require robust data communication with the added benefits of ESD protection, fail-safe operation, and reduced EMI emissions. Its technical features make it an excellent choice for designers looking to enhance their communication systems' performance and resilience.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $2.9105
Maxim Integrated
IC REG LDO 5V/ADJ 1A 16TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $13.3691
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $14.2989

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6666 $51.3326
27+ $3.8290 $103.3830
41+ $3.7094 $152.0854
56+ $3.5897 $201.0232
73+ $3.4701 $253.3173
97+ $3.1111 $301.7767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess