The MAX13443EASA+ is a robust, half-duplex RS-485/RS-422 transceiver module designed by Maxim Integrated to provide reliable communication in industrial environments. This advanced component is engineered to operate over a wide temperature range, making it suitable for a variety of demanding applications.
Key Features
- High-Speed Operation: Supports data rates up to 10Mbps, enabling fast data transmission for industrial control and automation systems.
- Extended Temperature Range: Operates efficiently between -40°C to +85°C, ensuring performance in extreme conditions.
- ESD Protection: Integrated ±15kV ESD protection on the transceiver's input and output pins safeguards against electrostatic discharges, enhancing system reliability.
- Fail-Safe Receiver: The fail-safe receiver guarantees a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with no signal present.
- Low Power Shutdown: Equipped with a low-power shutdown mode that reduces power consumption when the transceiver is not in use.
Applications
The MAX13443EASA+ is an ideal choice for a variety of applications that require robust data communication, such as:
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Factory Automation
Technical Specifications
Parameter
Value
Data Rate
10Mbps
Supply Voltage
3.3V to 5V
Operating Temperature
-40°C to +85°C
ESD Protection
±15kV
Package
8-SOIC
The MAX13443EASA+ from Maxim Integrated combines high-speed data transmission with robust protection features, making it a reliable solution for any system requiring RS-485/RS-422 communication under harsh conditions.