EN
  • EN
  • DE

MAX1344ACG

Part No MAX1344ACG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701280-MAX1344ACG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1344ACG CAD Model

Description

Introducing the MAX1344ACG from Maxim Integrated

The MAX1344ACG is a state-of-the-art, high-performance 12-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in innovative analog and mixed-signal engineering. This precision ADC is tailored for applications that require high-speed data acquisition, real-time signal processing, and demanding power management. Ideal for use in medical imaging, industrial control systems, and communication infrastructure, the MAX1344ACG ensures that your system captures the most accurate and reliable data.

At the heart of the MAX1344ACG is its unique architecture that allows for a sampling rate of up to 2Msps (mega-samples per second), providing the speed necessary for high-bandwidth signals. The device operates with a single 5V power supply, minimizing power consumption while maintaining high performance. Its fully differential inputs with a wide input common-mode range make it versatile for various signal types and sources.

The MAX1344ACG comes in a compact 24-pin SSOP (Shrink Small Outline Package) that is both space-saving and easy to integrate into your PCB design. With features such as an internal 2.5V reference and a digital error correction system, this ADC delivers a high level of accuracy and stability, ensuring that the digital output closely represents the original analog signal.

Maxim Integrated has equipped the MAX1344ACG with a flexible interface that supports both SPI and QSPI protocols, allowing for easy integration with a wide range of microcontrollers and digital signal processors. This versatility makes it a top choice for designers looking to streamline their product development process and reduce time-to-market.

With its robust design, the MAX1344ACG is built to withstand the rigors of industrial environments, featuring an extended temperature range that ensures reliable operation under varying conditions. Whether you're developing cutting-edge medical equipment or advanced communication systems, the MAX1344ACG from Maxim Integrated offers the precision, speed, and reliability that your projects demand.

Choose the MAX1344ACG for your next design to leverage the exceptional quality and performance that Maxim Integrated is renowned for, and take your product's data acquisition capabilities to the next level.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess