EN
  • EN
  • DE

MAX134CMH+TD

Part No MAX134CMH+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DMM CIRC 3 3/4 DIG 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type ADC
Resolution (Bits) 3.75 Digit
Sampling Rate 20
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 701287-MAX134CMH+TD
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX134
Introduction Date February 10, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX134CMH+TD CAD Model

Description

Introducing the MAX134CMH+TD from Maxim Integrated

Maxim Integrated's MAX134CMH+TD is a precision analog-to-digital converter (ADC) that offers a perfect blend of performance and versatility for a wide range of applications. This high-quality ADC component is designed to deliver exceptional accuracy and reliability for systems requiring analog to digital signal conversion.

Key Features

  • High Resolution: The MAX134CMH+TD provides a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with minimal power usage, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Input Range: It can accommodate a broad range of input signals, giving designers the flexibility to use it in various scenarios without the need for additional signal conditioning.
  • High-Speed Interface: The device includes a high-speed serial interface, facilitating quick data transfer to microcontrollers or digital signal processors.
  • Multiple Operating Modes: The MAX134CMH+TD supports various operating modes, including a power-down mode for reduced power consumption when the ADC is not in active use.

Applications

The MAX134CMH+TD is ideal for precision data acquisition systems, industrial control and automation, medical instrumentation, and any other system that demands high-accuracy analog-to-digital conversion. Its robust design ensures reliable operation in harsh environments, making it a go-to choice for engineers and designers.

Package and Quality

Encased in a compact 44-QSOP package, the MAX134CMH+TD is designed for easy integration into existing and new designs. Maxim Integrated commits to high manufacturing standards, ensuring that each ADC meets stringent quality and performance criteria.

Conclusion

With its combination of high resolution, low power, and versatile input range, the MAX134CMH+TD from Maxim Integrated stands out as an exceptional choice for a myriad of ADC applications. Its reliable performance and robust packaging make it a smart investment for projects demanding the highest quality in signal conversion technology.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0952 $68.3808
9+ $14.0275 $126.2475
13+ $13.5886 $176.6518
18+ $13.1508 $236.7144
23+ $12.7119 $292.3737
31+ $11.3975 $353.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess