EN
  • EN
  • DE

MAX1358B

Part No MAX1358B
Manufacturer Maxim Integrated
Description 16-Bit, Data-Acquisition System with ADC, DACs, UPIOs, RTC, Voltage Monitors, and Temp Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212126-MAX1358B
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1358B CAD Model

Description

The MAX1358B from Maxim Integrated is a high-performance, 16-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and reliability. This advanced ADC is ideal for demanding applications that require high-resolution signal conversion, such as medical instrumentation, industrial control systems, and data acquisition modules.

Key Features

  • High Resolution: The MAX1358B boasts a 16-bit resolution, ensuring precise digital representation of analog signals.
  • Dual-Channel: Equipped with two analog input channels, it allows for simultaneous sampling which is crucial for applications where phase information between signals is important.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for battery-operated devices.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, enhancing its adaptability to different system designs.
  • Programmable Gain Amplifier: Includes an integrated programmable gain amplifier (PGA) for signal conditioning, which helps to optimize the dynamic range of the input signal.
  • Internal Reference: The MAX1358B comes with an internal reference voltage, reducing the need for external components and simplifying the design.
  • SPI Interface: Features a Serial Peripheral Interface (SPI) for easy communication with microcontrollers and digital systems.

Applications

  • Medical Instrumentation
  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Process Control

The MAX1358B is a testament to Maxim Integrated's commitment to providing high-quality, precision components for sophisticated electronic systems. Its robust feature set ensures that it can meet the stringent requirements of a wide array of applications, making it a versatile choice for designers looking to enhance the performance and accuracy of their systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8699 $81.8699
2+ $79.3115 $158.6230
3+ $76.7532 $230.2596
4+ $74.1949 $296.7796
6+ $66.5188 $399.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess