EN
  • EN
  • DE

MAX136CMH-D

Part No MAX136CMH-D
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829608-MAX136CMH-D
Ultra Librarian 3D Model Ultra Librarian MAX136CMH-D CAD Model

Description

The MAX136CMH-D is a cutting-edge analog-to-digital converter (ADC) designed and manufactured by Maxim Integrated, a leader in innovative analog and mixed-signal products. This high-precision ADC is tailored for applications that demand accurate and reliable digital representations of analog signals.

Key Features:

  • Resolution: The MAX136CMH-D boasts a 12-bit resolution, providing fine granularity and a high level of detail in the digital output.
  • Sampling Rate: With a fast sampling rate, this ADC can handle high-speed signals, making it suitable for dynamic systems that require quick data acquisition.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency ensures that the MAX136CMH-D operates with minimal power, reducing the overall energy consumption of the system it's integrated into.
  • Integrated Features: The device includes features such as an internal reference and a sample-and-hold circuit, which simplify design and save space on the PCB.
  • Interface: It offers a user-friendly digital interface that allows for easy communication with microcontrollers and other digital systems.

Applications:

The MAX136CMH-D is versatile and can be used in a wide range of applications, including:

  • Medical devices such as ECGs and blood analysis equipment
  • Industrial control systems
  • Data acquisition systems
  • Scientific instrumentation
  • Automotive sensors

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX136CMH-D is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring reliable performance in critical systems. The ADC's robust construction and proven design mean it can withstand the challenges of harsh environments and maintain accuracy over time.

Support and Resources:

For engineers and designers, Maxim Integrated provides comprehensive support and resources for the MAX136CMH-D, including detailed datasheets, application notes, and reference designs. This ensures a smooth integration process and helps speed up the time-to-market for products utilizing this advanced ADC.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess