EN
  • EN
  • DE

MAX1415EUE+T

Part No MAX1415EUE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIGMA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 1066086-MAX1415EUE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1415EUE+T CAD Model

Description

    

Product Overview: MAX1415EUE+T by Maxim Integrated

    

The MAX1415EUE+T is a precision, low-power, 16-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide high-accuracy measurement in a wide range of applications. This ADC is particularly suitable for portable instrumentation, industrial process control, and smart sensors, offering a perfect blend of performance and power efficiency.

        

Key Features

    
            
  • High Precision: The 16-bit resolution ensures detailed and accurate analog signal conversion, making it ideal for high-precision applications.
  •         
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MAX1415EUE+T operates with minimal power, preserving battery life in portable devices.
  •         
  • Single-Supply Operation: It functions efficiently with a single supply voltage, simplifying power management in embedded systems.
  •         
  • Internal Clock: The inclusion of an internal clock minimizes the need for external components, reducing overall system complexity and cost.
  •         
  • Flexible Input Range: The ADC supports a reconfigurable input range, accommodating various signal levels for versatile application use.
  •         
  • Serial Interface: The device includes a serial interface for easy communication with microcontrollers and other digital systems.
  •     
        

Applications

    

The MAX1415EUE+T is adept at handling a multitude of applications that require precise data acquisition. These include:

    
            
  • Portable Medical Devices
  •         
  • Industrial Process Controls
  •         
  • Data Acquisition Systems
  •         
  • Battery-Powered Instruments
  •         
  • Smart Sensing Systems
  •     
        

Reliability and Quality

    

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1415EUE+T is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring dependable performance in the most demanding environments.

        

Ordering Information

    

The MAX1415EUE+T is available in a TSSOP-16 package and is specified over the extended -40°C to +85°C temperature range. It is offered in tape and reel form to facilitate easy integration into manufacturing processes.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess