EN
  • EN
  • DE

MAX1444EHJ+

Part No MAX1444EHJ+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Mounting Style SMD
Family Part Number MAX1444
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 701353-MAX1444EHJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1444EHJ+ CAD Model

Description

Maxim Integrated MAX1444EHJ+ Product Overview

The Maxim Integrated MAX1444EHJ+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers an exceptional balance of speed and power efficiency. Designed for a wide range of applications, from medical imaging to industrial control systems, this ADC is packed with features that make it a versatile choice for engineers and designers looking to enhance their data acquisition systems.

Key Features

  • High Resolution: With its 12-bit resolution, the MAX1444EHJ+ provides precise digital representation of analog signals, ensuring accurate and reliable data conversion for critical applications.
  • High-Speed Performance: The device is capable of conversion rates up to 250ksps, making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Its power-efficient design allows for reduced power usage without sacrificing performance, making it ideal for battery-operated devices and energy-sensitive applications.
  • Wide Input Range: The ADC supports a wide analog input range, providing flexibility in interfacing with various sensors and input signals.
  • Integrated Reference: An internal reference voltage simplifies the design and reduces external component count, while also ensuring consistent performance.
  • Single-Supply Operation: The MAX1444EHJ+ operates from a single supply voltage, further streamlining the power design of the system it is integrated into.
  • SPI-Compatible Serial Interface: The device features a serial interface that is compatible with the SPI protocol, allowing for easy integration with most microcontrollers and digital systems.
  • Small Footprint: Housed in a compact 32-pin TQFP package, the MAX1444EHJ+ saves valuable board space in space-constrained applications.

Applications

The versatility of the MAX1444EHJ+ makes it an excellent choice for a variety of applications, including but not limited to:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

Overall, the Maxim Integrated MAX1444EHJ+ ADC stands out for its combination of high-speed data conversion, low power requirements, and compact form factor, making it a go-to solution for engineers requiring a reliable and efficient ADC for their designs.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6223 $60.0899
31+ $3.7930 $117.5830
48+ $3.6741 $176.3568
65+ $3.5562 $231.1530
85+ $3.4373 $292.1705
113+ $3.0815 $348.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess